U.S. Plastic Corporation PET White & Clear Cylinder Bottles 66982

Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.
Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.

Suppliers

Company
Product
Description
Supplier Links
PET White & Clear Cylinder Bottles - 66982 - U.S. Plastic Corporation
Lima, OH, USA
PET White & Clear Cylinder Bottles
66982
PET White & Clear Cylinder Bottles 66982
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.

PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66982
Product Name PET White & Clear Cylinder Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Tanks - 1218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Plastic
Volume Capacity 15.85 gallons (60 liters)
Height 10.63 inch (270 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details