U.S. Plastic Corporation PET White & Clear Cylinder Bottles 66981

Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.
Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.

Suppliers

Company
Product
Description
Supplier Links
PET White & Clear Cylinder Bottles - 66981 - U.S. Plastic Corporation
Lima, OH, USA
PET White & Clear Cylinder Bottles
66981
PET White & Clear Cylinder Bottles 66981
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.

PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 7.145" Height x 2.23" Diameter, Gram Weight: 32.5, Overflow Capacity: 389 ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66981
Product Name PET White & Clear Cylinder Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details