U.S. Plastic Corporation PET White & Clear Cylinder Bottles 66980

Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6.5" Height x 1.69" Diameter, Label Panel Height: 5.56", Gram Weight: 25.8, Overflow Capacity: 200 ml.
Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6.5" Height x 1.69" Diameter, Label Panel Height: 5.56", Gram Weight: 25.8, Overflow Capacity: 200 ml.

Suppliers

Company
Product
Description
Supplier Links
PET White & Clear Cylinder Bottles - 66980 - U.S. Plastic Corporation
Lima, OH, USA
PET White & Clear Cylinder Bottles
66980
PET White & Clear Cylinder Bottles 66980
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6.5" Height x 1.69" Diameter, Label Panel Height: 5.56", Gram Weight: 25.8, Overflow Capacity: 200 ml.

PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6.5" Height x 1.69" Diameter, Label Panel Height: 5.56", Gram Weight: 25.8, Overflow Capacity: 200 ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66980
Product Name PET White & Clear Cylinder Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details