U.S. Plastic Corporation PET White & Clear Cylinder Bottles 66978

Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6" Height x 1.58" Diameter, Label Panel Height: 5.070", Gram Weight: 25.8, Overflow Capacity: 158 ml.
Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6" Height x 1.58" Diameter, Label Panel Height: 5.070", Gram Weight: 25.8, Overflow Capacity: 158 ml.

Suppliers

Company
Product
Description
Supplier Links
PET White & Clear Cylinder Bottles - 66978 - U.S. Plastic Corporation
Lima, OH, USA
PET White & Clear Cylinder Bottles
66978
PET White & Clear Cylinder Bottles 66978
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6" Height x 1.58" Diameter, Label Panel Height: 5.070", Gram Weight: 25.8, Overflow Capacity: 158 ml.

PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, toiletries, pharmaceutical, pet products and food. Clear are high clarity and high gloss. The Slim Cylinders feature thick walls for a glass-like look and feel. All are rigid, with a good oxygen and carbon dioxide barrier, and they all have good low temperature impact resistance. Caps are sold separately. Dimensions: 6" Height x 1.58" Diameter, Label Panel Height: 5.070", Gram Weight: 25.8, Overflow Capacity: 158 ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66978
Product Name PET White & Clear Cylinder Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details