U.S. Plastic Corporation PET White & Clear Cylinder Bottles 66974

Description
This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.
Description
This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.

Suppliers

Company
Product
Description
Supplier Links
PET White & Clear Cylinder Bottles - 66974 - U.S. Plastic Corporation
Lima, OH, USA
PET White & Clear Cylinder Bottles
66974
PET White & Clear Cylinder Bottles 66974
This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.

This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66974
Product Name PET White & Clear Cylinder Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details