U.S. Plastic Corporation PET White & Clear Cylinder Bottles 66973

Description
This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.
Description
This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.

Suppliers

Company
Product
Description
Supplier Links
PET White & Clear Cylinder Bottles - 66973 - U.S. Plastic Corporation
Lima, OH, USA
PET White & Clear Cylinder Bottles
66973
PET White & Clear Cylinder Bottles 66973
This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.

This 2 oz. size features a special combination finish that accepts either a 20-400 or 20-410 closure. Dimensions: 3.274" Height x 1.358" Diameter, Label Panel Height: 2.536", Gram Weight: 9.5, Overflow Capacity: 60 ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66973
Product Name PET White & Clear Cylinder Bottles
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details