U.S. Plastic Corporation F-Style Jugs with Window Strips 66954

Description
Dimensions: 5-1/8" L x 2-1/4" W x 7-1/2" H, Gram Weight: 65 Grams, Neck Size: 33/400. Caps are sold separately.
Description
Dimensions: 5-1/8" L x 2-1/4" W x 7-1/2" H, Gram Weight: 65 Grams, Neck Size: 33/400. Caps are sold separately.

Suppliers

Company
Product
Description
Supplier Links
F-Style Jugs with Window Strips - 66954 - U.S. Plastic Corporation
Lima, OH, USA
F-Style Jugs with Window Strips
66954
F-Style Jugs with Window Strips 66954
Dimensions: 5-1/8" L x 2-1/4" W x 7-1/2" H, Gram Weight: 65 Grams, Neck Size: 33/400. Caps are sold separately.

Dimensions: 5-1/8" L x 2-1/4" W x 7-1/2" H, Gram Weight: 65 Grams, Neck Size: 33/400. Caps are sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66954
Product Name F-Style Jugs with Window Strips
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details