U.S. Plastic Corporation F-Style Jugs with Window Strips 66953

Description
Dimensions: 4-1/8" L x 1-3/4" W x 5-7/8" H, Gram weight: 42 Grams, Neck Size: 33/400. Caps are sold separately.
Description
Dimensions: 4-1/8" L x 1-3/4" W x 5-7/8" H, Gram weight: 42 Grams, Neck Size: 33/400. Caps are sold separately.

Suppliers

Company
Product
Description
Supplier Links
F-Style Jugs with Window Strips - 66953 - U.S. Plastic Corporation
Lima, OH, USA
F-Style Jugs with Window Strips
66953
F-Style Jugs with Window Strips 66953
Dimensions: 4-1/8" L x 1-3/4" W x 5-7/8" H, Gram weight: 42 Grams, Neck Size: 33/400. Caps are sold separately.

Dimensions: 4-1/8" L x 1-3/4" W x 5-7/8" H, Gram weight: 42 Grams, Neck Size: 33/400. Caps are sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66953
Product Name F-Style Jugs with Window Strips
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 173787 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details