U.S. Plastic Corporation 2 liter F-Style Handleware Natural Jug 66951

Description
The F-style design of this jug maximizes shelf and shipping space. May be pressure sensitive labeled. Great for agricultural, automotive, chemical, food and household uses. Made of natural HDPE. This 2 liter F-Style Handleware Natural Jug has a 38-SPH neck finish, a 4.620" x 4.625" panel size, a 90.0 +/-3 gram weight and a 2121 ml(71.7 oz.) maximum fill capacity. Dimensions: 5.19" Long x 3.72" Wide x 9.49" High.
Description
The F-style design of this jug maximizes shelf and shipping space. May be pressure sensitive labeled. Great for agricultural, automotive, chemical, food and household uses. Made of natural HDPE. This 2 liter F-Style Handleware Natural Jug has a 38-SPH neck finish, a 4.620" x 4.625" panel size, a 90.0 +/-3 gram weight and a 2121 ml(71.7 oz.) maximum fill capacity. Dimensions: 5.19" Long x 3.72" Wide x 9.49" High.

Suppliers

Company
Product
Description
Supplier Links
2 liter F-Style Handleware Natural Jug - 66951 - U.S. Plastic Corporation
Lima, OH, USA
2 liter F-Style Handleware Natural Jug
66951
2 liter F-Style Handleware Natural Jug 66951
The F-style design of this jug maximizes shelf and shipping space. May be pressure sensitive labeled. Great for agricultural, automotive, chemical, food and household uses. Made of natural HDPE. This 2 liter F-Style Handleware Natural Jug has a 38-SPH neck finish, a 4.620" x 4.625" panel size, a 90.0 +/-3 gram weight and a 2121 ml(71.7 oz.) maximum fill capacity. Dimensions: 5.19" Long x 3.72" Wide x 9.49" High.

The F-style design of this jug maximizes shelf and shipping space. May be pressure sensitive labeled. Great for agricultural, automotive, chemical, food and household uses. Made of natural HDPE. This 2 liter F-Style Handleware Natural Jug has a 38-SPH neck finish, a 4.620" x 4.625" panel size, a 90.0 +/-3 gram weight and a 2121 ml(71.7 oz.) maximum fill capacity. Dimensions: 5.19" Long x 3.72" Wide x 9.49" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66951
Product Name 2 liter F-Style Handleware Natural Jug
Container Type Jug
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details