U.S. Plastic Corporation Brilliant PET Barrel Jar & Lids 66945

Description
These round barrels are made of recyclable, clear PET. They have a large label area and are vented with a knotch on thread land area to let air in/out. Not water tight. Meets FDA standards. Threaded or snap on caps available, sold separately. Dimensions: 6.5" Diameter x 11.75" High.
Description
These round barrels are made of recyclable, clear PET. They have a large label area and are vented with a knotch on thread land area to let air in/out. Not water tight. Meets FDA standards. Threaded or snap on caps available, sold separately. Dimensions: 6.5" Diameter x 11.75" High.

Suppliers

Company
Product
Description
Supplier Links
Brilliant PET Barrel Jar & Lids - 66945 - U.S. Plastic Corporation
Lima, OH, USA
Brilliant PET Barrel Jar & Lids
66945
Brilliant PET Barrel Jar & Lids 66945
These round barrels are made of recyclable, clear PET. They have a large label area and are vented with a knotch on thread land area to let air in/out. Not water tight. Meets FDA standards. Threaded or snap on caps available, sold separately. Dimensions: 6.5" Diameter x 11.75" High.

These round barrels are made of recyclable, clear PET. They have a large label area and are vented with a knotch on thread land area to let air in/out. Not water tight. Meets FDA standards. Threaded or snap on caps available, sold separately. Dimensions: 6.5" Diameter x 11.75" High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66945
Product Name Brilliant PET Barrel Jar & Lids
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details