U.S. Plastic Corporation Clear Polystyrene Jars with Black Caps 66832

Description
Clear polystyrene jars with black lids come in a variety of sizes. These jars are perfect for packing colorful cosmetics, glitters, powders, and more.Polypropylene caps have a F217 liner. Jars have glass like clarity.
Description
Clear polystyrene jars with black lids come in a variety of sizes. These jars are perfect for packing colorful cosmetics, glitters, powders, and more.Polypropylene caps have a F217 liner. Jars have glass like clarity.

Suppliers

Company
Product
Description
Supplier Links
Clear Polystyrene Jars with Black Caps - 66832 - U.S. Plastic Corporation
Lima, OH, USA
Clear Polystyrene Jars with Black Caps
66832
Clear Polystyrene Jars with Black Caps 66832
Clear polystyrene jars with black lids come in a variety of sizes. These jars are perfect for packing colorful cosmetics, glitters, powders, and more.Polypropylene caps have a F217 liner. Jars have glass like clarity.

Clear polystyrene jars with black lids come in a variety of sizes. These jars are perfect for packing colorful cosmetics, glitters, powders, and more.Polypropylene caps have a F217 liner. Jars have glass like clarity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66832
Product Name Clear Polystyrene Jars with Black Caps
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details