U.S. Plastic Corporation Spice Jars & Caps 66637

Description
The polypropylene jars are translucent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.224" Diameter x 5.187" High. Over Flow Capacity: 262cc.
Description
The polypropylene jars are translucent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.224" Diameter x 5.187" High. Over Flow Capacity: 262cc.

Suppliers

Company
Product
Description
Supplier Links
Spice Jars & Caps - 66637 - U.S. Plastic Corporation
Lima, OH, USA
Spice Jars & Caps
66637
Spice Jars & Caps 66637
The polypropylene jars are translucent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.224" Diameter x 5.187" High. Over Flow Capacity: 262cc.

The polypropylene jars are translucent. Jars meet FDA standards. Jars are great for many applications including craft, food, personal care, and chemical uses. Caps are sold separately. Neck: 53/485. Dimensions: 2.224" Diameter x 5.187" High. Over Flow Capacity: 262cc.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66637
Product Name Spice Jars & Caps
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details