U.S. Plastic Corporation White PET Jars Only 66628

Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 89/400 neck. Label Width: 2.46". OD Height: 3.305". OD Bottom Diameter: 3.68". OD Top Diameter: 3.49". ID Top Diameter: 2.918".
Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 89/400 neck. Label Width: 2.46". OD Height: 3.305". OD Bottom Diameter: 3.68". OD Top Diameter: 3.49". ID Top Diameter: 2.918".

Suppliers

Company
Product
Description
Supplier Links
White PET Jars Only - 66628 - U.S. Plastic Corporation
Lima, OH, USA
White PET Jars Only
66628
White PET Jars Only 66628
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 89/400 neck. Label Width: 2.46". OD Height: 3.305". OD Bottom Diameter: 3.68". OD Top Diameter: 3.49". ID Top Diameter: 2.918".

PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 89/400 neck. Label Width: 2.46". OD Height: 3.305". OD Bottom Diameter: 3.68". OD Top Diameter: 3.49". ID Top Diameter: 2.918".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66628
Product Name White PET Jars Only
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details