U.S. Plastic Corporation White PET Jars Only 66626

Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 70/400 neck. Label Width: 1.098". OD Height: 1.725". OD Bottom Diameter: 2.875". OD Top Diameter: 2.7". ID Top Diameter: 2.247".
Description
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 70/400 neck. Label Width: 1.098". OD Height: 1.725". OD Bottom Diameter: 2.875". OD Top Diameter: 2.7". ID Top Diameter: 2.247".

Suppliers

Company
Product
Description
Supplier Links
White PET Jars Only - 66626 - U.S. Plastic Corporation
Lima, OH, USA
White PET Jars Only
66626
White PET Jars Only 66626
PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 70/400 neck. Label Width: 1.098". OD Height: 1.725". OD Bottom Diameter: 2.875". OD Top Diameter: 2.7". ID Top Diameter: 2.247".

PET (Poly-Ethylene Terephthalate) can accommodate products as varied as cosmetics, household toiletries, pharmaceuticals, pet products and food. High clarity, high gloss, rigid, good oxygen barrier, good carbon dioxide barrier, good stress crack resistance, and good low temperature impact resistance. Caps are sold separately. 70/400 neck. Label Width: 1.098". OD Height: 1.725". OD Bottom Diameter: 2.875". OD Top Diameter: 2.7". ID Top Diameter: 2.247".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 66626
Product Name White PET Jars Only
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details