U.S. Plastic Corporation 44 Gallon Value Plus Containers & Lids 65692

Description
Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.
Description
Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.

Suppliers

Company
Product
Description
Supplier Links
44 Gallon Value Plus Containers & Lids - 65692 - U.S. Plastic Corporation
Lima, OH, USA
44 Gallon Value Plus Containers & Lids
65692
44 Gallon Value Plus Containers & Lids 65692
Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.

Containers are each one-piece molded and have sturdy handles. Ideal for a variety of applications, in an array of colors. Made in the USA and rugged, these containers pair perfectly with the lids. All are NSF Standard 2 & 21 listed and approved. Dimensions: 24-1/2" Diameter x 31" High. Lids sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 65692
Product Name 44 Gallon Value Plus Containers & Lids
Application TrashRecycling
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details