U.S. Plastic Corporation Rubbermaid Fire Resistant Wastebaskets 6475

Description
This 40 Quart Rubbermaid Beige Fire Resistant Wastebasket offers a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.
Description
This 40 Quart Rubbermaid Beige Fire Resistant Wastebasket offers a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Fire Resistant Wastebaskets - 6475 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Fire Resistant Wastebaskets
6475
Rubbermaid Fire Resistant Wastebaskets 6475
This 40 Quart Rubbermaid Beige Fire Resistant Wastebasket offers a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.

This 40 Quart Rubbermaid Beige Fire Resistant Wastebasket offers a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 6475
Product Name Rubbermaid Fire Resistant Wastebaskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Box Packaging - 45/64X1-13/64X17/32 (17.8X30.5X13.5 MM) 10 CELL INSERT BOX - IB10/C1 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details