U.S. Plastic Corporation Rubbermaid Soft Wastebaskets & Untouchable Tops 6462

Description
These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.
Description
These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Soft Wastebaskets & Untouchable Tops - 6462 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Soft Wastebaskets & Untouchable Tops
6462
Rubbermaid Soft Wastebaskets & Untouchable Tops 6462
These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.

These wastebaskets are all-plastic construction that won't chip, dent, or rust, and the rolled rims add strength and are easy to clean. They fit under most standard desks even when the swing top is fully extended. The optional swing top, which fits the medium or large containers, conceals waste and helps contain odors. The domed lid design is space-efficient and economical. Swing top lid, sold separately, conceals waste and helps contain odors. Domed lid design allows swing top to operate without reducing the wastebaskets capacity. Removable lid features rounded shape and corners for easy cleaning. Couple Untouchable Tops with Rubbermaid Soft Wastebaskets for an aesthetic, cost-efficient upgrade to your indoor waste collection system.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 6462
Product Name Rubbermaid Soft Wastebaskets & Untouchable Tops
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details