U.S. Plastic Corporation Rubbermaid 32 Gallon Brute and Accessories 6402

Description
Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.
Description
Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 32 Gallon Brute and Accessories - 6402 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid 32 Gallon Brute and Accessories
6402
Rubbermaid 32 Gallon Brute and Accessories 6402
Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Industry leader in waste and material handling applications. All-plastic, rofessional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 6402
Product Name Rubbermaid 32 Gallon Brute and Accessories
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details