U.S. Plastic Corporation Rubbermaid 44 Gallon Brute & Accessories 6387

Description
Industry leader in waste and material handling applications. All-plastic, professional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.
Description
Industry leader in waste and material handling applications. All-plastic, professional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 44 Gallon Brute & Accessories - 6387 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid 44 Gallon Brute & Accessories
6387
Rubbermaid 44 Gallon Brute & Accessories 6387
Industry leader in waste and material handling applications. All-plastic, professional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Industry leader in waste and material handling applications. All-plastic, professional-grade construction will not rust, chip or peel; resists dents. Strong, snap-on lids are available for secure, stable stacking. Reinforced rims add strength and durability. Built-in handles allow easy, non-slip lifting and anti-jam nesting. Double-ribbed base increases stability and dragging capacity. Gray, White and Yellow are USDA Meat & Poultry Equipment Group Listed and assist in complying with HACCP guidelines. Certified to NSF International Std. #2 (gray, white and yellow) and Std. #21. Brute with Dome Top lids are California State Fire Marshal (CSFM) approved when used as container/lid combo.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 6387
Product Name Rubbermaid 44 Gallon Brute & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details