U.S. Plastic Corporation Lab Pack & Overpack Poly Drums with Screw-On Lids 56199

Description
The Overpack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Overpacks are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 95 gallon. Inside Dimensions: 27-1/8" Top Diameter x 25-9/16" Bottom Diameter x 39" Height. Outside Dimensions: 30" Top Diameter x 26-1/16" Bottom Diameter x 41-1/4" Height. Maximum Capacity: 660 lbs. Maximum Container: 55 gallon. Pallet Quantity: 3. Truck Load Quantity: 180. UN/DOT Rating: 1H2/X300/S. Compliance: DOT 49 CFR 173.25.
Description
The Overpack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Overpacks are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 95 gallon. Inside Dimensions: 27-1/8" Top Diameter x 25-9/16" Bottom Diameter x 39" Height. Outside Dimensions: 30" Top Diameter x 26-1/16" Bottom Diameter x 41-1/4" Height. Maximum Capacity: 660 lbs. Maximum Container: 55 gallon. Pallet Quantity: 3. Truck Load Quantity: 180. UN/DOT Rating: 1H2/X300/S. Compliance: DOT 49 CFR 173.25.

Suppliers

Company
Product
Description
Supplier Links
Lab Pack & Overpack Poly Drums with Screw-On Lids - 56199 - U.S. Plastic Corporation
Lima, OH, USA
Lab Pack & Overpack Poly Drums with Screw-On Lids
56199
Lab Pack & Overpack Poly Drums with Screw-On Lids 56199
The Overpack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Overpacks are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 95 gallon. Inside Dimensions: 27-1/8" Top Diameter x 25-9/16" Bottom Diameter x 39" Height. Outside Dimensions: 30" Top Diameter x 26-1/16" Bottom Diameter x 41-1/4" Height. Maximum Capacity: 660 lbs. Maximum Container: 55 gallon. Pallet Quantity: 3. Truck Load Quantity: 180. UN/DOT Rating: 1H2/X300/S. Compliance: DOT 49 CFR 173.25.

The Overpack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Overpacks are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 95 gallon. Inside Dimensions: 27-1/8" Top Diameter x 25-9/16" Bottom Diameter x 39" Height. Outside Dimensions: 30" Top Diameter x 26-1/16" Bottom Diameter x 41-1/4" Height. Maximum Capacity: 660 lbs. Maximum Container: 55 gallon. Pallet Quantity: 3. Truck Load Quantity: 180. UN/DOT Rating: 1H2/X300/S. Compliance: DOT 49 CFR 173.25.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56199
Product Name Lab Pack & Overpack Poly Drums with Screw-On Lids
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details