U.S. Plastic Corporation Lab Pack & Overpack Poly Drums with Screw-On Lids 56198

Description
The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 30 gallon/114 liter. Inside Dimensions: 19-7/8" Top Diameter x 16-1/4" Bottom Diameter x 27" Height. Outside Dimensions: 22-1/2" Top Diameter x 16-5/8" Bottom Diameter x 28-1/4" Height. Maximum Capacity: 396 lbs./180 kg. Maximum Container: 16 gallon. Pallet Quantity: 4. Truck UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Compliance: DOT 49 CFR 173.12.
Description
The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 30 gallon/114 liter. Inside Dimensions: 19-7/8" Top Diameter x 16-1/4" Bottom Diameter x 27" Height. Outside Dimensions: 22-1/2" Top Diameter x 16-5/8" Bottom Diameter x 28-1/4" Height. Maximum Capacity: 396 lbs./180 kg. Maximum Container: 16 gallon. Pallet Quantity: 4. Truck UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Compliance: DOT 49 CFR 173.12.

Suppliers

Company
Product
Description
Supplier Links
Lab Pack & Overpack Poly Drums with Screw-On Lids - 56198 - U.S. Plastic Corporation
Lima, OH, USA
Lab Pack & Overpack Poly Drums with Screw-On Lids
56198
Lab Pack & Overpack Poly Drums with Screw-On Lids 56198
The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 30 gallon/114 liter. Inside Dimensions: 19-7/8" Top Diameter x 16-1/4" Bottom Diameter x 27" Height. Outside Dimensions: 22-1/2" Top Diameter x 16-5/8" Bottom Diameter x 28-1/4" Height. Maximum Capacity: 396 lbs./180 kg. Maximum Container: 16 gallon. Pallet Quantity: 4. Truck UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Compliance: DOT 49 CFR 173.12.

The Lab Pack Drums are constructed of yellow blow-molded, high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and screw-on lid. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs are for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Capacity: 30 gallon/114 liter. Inside Dimensions: 19-7/8" Top Diameter x 16-1/4" Bottom Diameter x 27" Height. Outside Dimensions: 22-1/2" Top Diameter x 16-5/8" Bottom Diameter x 28-1/4" Height. Maximum Capacity: 396 lbs./180 kg. Maximum Container: 16 gallon. Pallet Quantity: 4. Truck UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Compliance: DOT 49 CFR 173.12.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56198
Product Name Lab Pack & Overpack Poly Drums with Screw-On Lids
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details