U.S. Plastic Corporation Straight Sided Open Head Poly Drum with Lever-Lock Ring 56196

Description
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.
Description
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

Suppliers

Company
Product
Description
Supplier Links
Straight Sided Open Head Poly Drum with Lever-Lock Ring - 56196 - U.S. Plastic Corporation
Lima, OH, USA
Straight Sided Open Head Poly Drum with Lever-Lock Ring
56196
Straight Sided Open Head Poly Drum with Lever-Lock Ring 56196
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56196
Product Name Straight Sided Open Head Poly Drum with Lever-Lock Ring
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details