U.S. Plastic Corporation Eagle Nestable Lab Pack / Open Head Drums 56194

Description
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Plastic Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. Does not have a UN code. Compliance: DOT 49 CFR 173.12. Weight: 10.25 lbs. 4.5 kg.
Description
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Plastic Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. Does not have a UN code. Compliance: DOT 49 CFR 173.12. Weight: 10.25 lbs. 4.5 kg.

Suppliers

Company
Product
Description
Supplier Links
Eagle Nestable Lab Pack / Open Head Drums - 56194 - U.S. Plastic Corporation
Lima, OH, USA
Eagle Nestable Lab Pack / Open Head Drums
56194
Eagle Nestable Lab Pack / Open Head Drums 56194
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Plastic Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. Does not have a UN code. Compliance: DOT 49 CFR 173.12. Weight: 10.25 lbs. 4.5 kg.

The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Plastic Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. Does not have a UN code. Compliance: DOT 49 CFR 173.12. Weight: 10.25 lbs. 4.5 kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56194
Product Name Eagle Nestable Lab Pack / Open Head Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details