U.S. Plastic Corporation Eagle Nestable Lab Pack / Open Head Drums 56192

Description
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 220 lbs. 100 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 16 lbs. 6.3 kg.
Description
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 220 lbs. 100 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 16 lbs. 6.3 kg.

Suppliers

Company
Product
Description
Supplier Links
Eagle Nestable Lab Pack / Open Head Drums - 56192 - U.S. Plastic Corporation
Lima, OH, USA
Eagle Nestable Lab Pack / Open Head Drums
56192
Eagle Nestable Lab Pack / Open Head Drums 56192
The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 220 lbs. 100 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 16 lbs. 6.3 kg.

The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Inside Dimensions: 19" Top Diameter x 16-1/4" Bottom Diameter x 26-3/8" Height. Outside Dimensions: 21-1/8" Top Diameter x 16-5/8" Bottom Diameter x 28-1/2" Height. Maximum Capacity: 220 lbs. 100 kg. Maximum Container: 16 gallon. Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X100/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 16 lbs. 6.3 kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56192
Product Name Eagle Nestable Lab Pack / Open Head Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details