U.S. Plastic Corporation Straight Sided Open Head Poly Drum with Lever-Lock Ring 56186

Description
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.
Description
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

Suppliers

Company
Product
Description
Supplier Links
Straight Sided Open Head Poly Drum with Lever-Lock Ring - 56186 - U.S. Plastic Corporation
Lima, OH, USA
Straight Sided Open Head Poly Drum with Lever-Lock Ring
56186
Straight Sided Open Head Poly Drum with Lever-Lock Ring 56186
The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Overall Capacity: 57.5 gallon 217.66 liter. Inside Dimensions: 20- 1/16" Top Diameter x 22-1/8" Bottom Diameter x 35-13/16" Height. Outside Dimensions: 21" Top Diameter x 22-1/2" Bottom Diameter x 36-3/8 Height. Maximum Capacity: 552 lbs. 250 kg. Maximum Container: 30 gallon. Pallet Quantity: 8. Truck Load Quantity: 336. UN/DOT Rating: 1H2/X200/S & 1H2/Y250/S. Compliance: DOT 49 CFR 173.12. Weight: 23.5 lbs. 10.7 kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56186
Product Name Straight Sided Open Head Poly Drum with Lever-Lock Ring
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details