U.S. Plastic Corporation Eagle Nestable Lab Pack / Open Head Drums 56181

Description
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Metal Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Capacity: 221 lbs. 100 kg. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. UN/DOT Rating: 1H2/X75/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 11.5 lbs. 5.2kg.
Description
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Metal Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Capacity: 221 lbs. 100 kg. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. UN/DOT Rating: 1H2/X75/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 11.5 lbs. 5.2kg.

Suppliers

Company
Product
Description
Supplier Links
Eagle Nestable Lab Pack / Open Head Drums - 56181 - U.S. Plastic Corporation
Lima, OH, USA
Eagle Nestable Lab Pack / Open Head Drums
56181
Eagle Nestable Lab Pack / Open Head Drums 56181
The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Metal Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Capacity: 221 lbs. 100 kg. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. UN/DOT Rating: 1H2/X75/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 11.5 lbs. 5.2kg.

The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking hazardous materials - if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Metal Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum Capacity: 221 lbs. 100 kg. Maximum Container: 5 gallon. Pallet Quantity: 36. Truck Load Quantity: 864. UN/DOT Rating: 1H2/X75/S & 1H2/Y100/S. Compliance: DOT 49 CFR 173.12. Weight: 11.5 lbs. 5.2kg.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 56181
Product Name Eagle Nestable Lab Pack / Open Head Drums
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details