U.S. Plastic Corporation Quantum Stackable Shelf Bins 55433

Description
Quantums exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front opening when compared to any like product allowing you to truly maximize the complete bin's storage capacity. Optional cross dividers allow flexibility and keep parts organized. Waterproof bins resist rust and corrosion. Large molded in front label slots for ID labels. Autoclavable up to 250F and resistant to extreme cold. Available in Blue, Gray and Orange. Inside dimensions: 17-1/2" L x 10-1/8" W x 6-1/2" H.
Description
Quantums exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front opening when compared to any like product allowing you to truly maximize the complete bin's storage capacity. Optional cross dividers allow flexibility and keep parts organized. Waterproof bins resist rust and corrosion. Large molded in front label slots for ID labels. Autoclavable up to 250F and resistant to extreme cold. Available in Blue, Gray and Orange. Inside dimensions: 17-1/2" L x 10-1/8" W x 6-1/2" H.

Suppliers

Company
Product
Description
Supplier Links
Quantum Stackable Shelf Bins - 55433 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Stackable Shelf Bins
55433
Quantum Stackable Shelf Bins 55433
Quantums exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front opening when compared to any like product allowing you to truly maximize the complete bin's storage capacity. Optional cross dividers allow flexibility and keep parts organized. Waterproof bins resist rust and corrosion. Large molded in front label slots for ID labels. Autoclavable up to 250F and resistant to extreme cold. Available in Blue, Gray and Orange. Inside dimensions: 17-1/2" L x 10-1/8" W x 6-1/2" H.

Quantums exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front opening when compared to any like product allowing you to truly maximize the complete bin's storage capacity. Optional cross dividers allow flexibility and keep parts organized. Waterproof bins resist rust and corrosion. Large molded in front label slots for ID labels. Autoclavable up to 250F and resistant to extreme cold. Available in Blue, Gray and Orange. Inside dimensions: 17-1/2" L x 10-1/8" W x 6-1/2" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 55433
Product Name Quantum Stackable Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details