U.S. Plastic Corporation Quantum Store-Max Shelf Bins 55218

Description
Store-Max bins will truly maximize and organize your space. Manufactured from high density polypropylene, Quantum's exclusive Store-Max Shelf Bins are the industry standard for quality. These bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Optional dividers are a perfect accessory to subdivide and keep parts separated as needed. Available in Yellow, Red, Blue and Clear. Inside dimensions: 16-1/2" L x 3" W x 8" H. Divider slots: 7.
Description
Store-Max bins will truly maximize and organize your space. Manufactured from high density polypropylene, Quantum's exclusive Store-Max Shelf Bins are the industry standard for quality. These bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Optional dividers are a perfect accessory to subdivide and keep parts separated as needed. Available in Yellow, Red, Blue and Clear. Inside dimensions: 16-1/2" L x 3" W x 8" H. Divider slots: 7.

Suppliers

Company
Product
Description
Supplier Links
Quantum Store-Max Shelf Bins - 55218 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Store-Max Shelf Bins
55218
Quantum Store-Max Shelf Bins 55218
Store-Max bins will truly maximize and organize your space. Manufactured from high density polypropylene, Quantum's exclusive Store-Max Shelf Bins are the industry standard for quality. These bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Optional dividers are a perfect accessory to subdivide and keep parts separated as needed. Available in Yellow, Red, Blue and Clear. Inside dimensions: 16-1/2" L x 3" W x 8" H. Divider slots: 7.

Store-Max bins will truly maximize and organize your space. Manufactured from high density polypropylene, Quantum's exclusive Store-Max Shelf Bins are the industry standard for quality. These bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper front allows complete access to the contents of the bin. Edges are reinforced for added strength. They are designed for 12", 18" and 24" deep shelf units, racks or standard shelving. Optional dividers are a perfect accessory to subdivide and keep parts separated as needed. Available in Yellow, Red, Blue and Clear. Inside dimensions: 16-1/2" L x 3" W x 8" H. Divider slots: 7.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 55218
Product Name Quantum Store-Max Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details