U.S. Plastic Corporation LEWISBins+ Shelf Bins 54600

Description
23-5/8"L x 6-5/8"W x 4"H Blue Self Bin has inside dimensions of 22-1/4" long x 5-3/5" wide. Takes length divider 54620 and wide dividers 54606 and 54607.
Description
23-5/8"L x 6-5/8"W x 4"H Blue Self Bin has inside dimensions of 22-1/4" long x 5-3/5" wide. Takes length divider 54620 and wide dividers 54606 and 54607.

Suppliers

Company
Product
Description
Supplier Links
LEWISBins+ Shelf Bins - 54600 - U.S. Plastic Corporation
Lima, OH, USA
LEWISBins+ Shelf Bins
54600
LEWISBins+ Shelf Bins 54600
23-5/8"L x 6-5/8"W x 4"H Blue Self Bin has inside dimensions of 22-1/4" long x 5-3/5" wide. Takes length divider 54620 and wide dividers 54606 and 54607.

23-5/8"L x 6-5/8"W x 4"H Blue Self Bin has inside dimensions of 22-1/4" long x 5-3/5" wide. Takes length divider 54620 and wide dividers 54606 and 54607.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 54600
Product Name LEWISBins+ Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details