U.S. Plastic Corporation LEWISBins+ Hang/Stack Bins 54187

Description
This is the divider for bins 54117, 54144, 54155, 54173, 54180, 54119, 54150, 54157, 54175 & 54182.
Description
This is the divider for bins 54117, 54144, 54155, 54173, 54180, 54119, 54150, 54157, 54175 & 54182.

Suppliers

Company
Product
Description
Supplier Links
LEWISBins+ Hang/Stack Bins - 54187 - U.S. Plastic Corporation
Lima, OH, USA
LEWISBins+ Hang/Stack Bins
54187
LEWISBins+ Hang/Stack Bins 54187
This is the divider for bins 54117, 54144, 54155, 54173, 54180, 54119, 54150, 54157, 54175 & 54182.

This is the divider for bins 54117, 54144, 54155, 54173, 54180, 54119, 54150, 54157, 54175 & 54182.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 54187
Product Name LEWISBins+ Hang/Stack Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details