U.S. Plastic Corporation Flame Retardant Tubing UL 94V-2 54000

Description
.096" ID X 5/32" OD Flame Retardant Tubing has a pressure rating of 185 psi @ 73F and a burst pressure of 740 psi @ 73F. It has a minimum bend radius of 1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs .56 Lbs. per 100'.
Description
.096" ID X 5/32" OD Flame Retardant Tubing has a pressure rating of 185 psi @ 73F and a burst pressure of 740 psi @ 73F. It has a minimum bend radius of 1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs .56 Lbs. per 100'.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Tubing  UL 94V-2 - 54000 - U.S. Plastic Corporation
Lima, OH, USA
Flame Retardant Tubing UL 94V-2
54000
Flame Retardant Tubing UL 94V-2 54000
.096" ID X 5/32" OD Flame Retardant Tubing has a pressure rating of 185 psi @ 73F and a burst pressure of 740 psi @ 73F. It has a minimum bend radius of 1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs .56 Lbs. per 100'.

.096" ID X 5/32" OD Flame Retardant Tubing has a pressure rating of 185 psi @ 73F and a burst pressure of 740 psi @ 73F. It has a minimum bend radius of 1/2". The standard coil length is 500'. Priced per foot; sold in 50' intervals only. Weighs .56 Lbs. per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54000
Product Name Flame Retardant Tubing UL 94V-2
Outside Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details