U.S. Plastic Corporation hulk 24" containers clear 12"h 53936

Description
The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.
Description
The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.

Suppliers

Company
Product
Description
Supplier Links
hulk 24
Lima, OH, USA
hulk 24" containers clear 12"h
53936
hulk 24" containers clear 12"h 53936
The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.

The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Mobile Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53936
Product Name hulk 24" containers clear 12"h
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details