U.S. Plastic Corporation hulk bin clear 23 7/8 x 18 1/4 x 12" 53935

Description
The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.
Description
The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.

Suppliers

Company
Product
Description
Supplier Links
hulk bin clear 23 7/8 x 18 1/4 x 12
Lima, OH, USA
hulk bin clear 23 7/8 x 18 1/4 x 12"
53935
hulk bin clear 23 7/8 x 18 1/4 x 12" 53935
The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.

The 23-7/8"L x 18-1/4"W x 12"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 16-1/2"W x 11-1/4"W. Takes divider # 53589 and clear window #53595.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53935
Product Name hulk bin clear 23 7/8 x 18 1/4 x 12"
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details