U.S. Plastic Corporation hulk bin clear 23 7/8 x 16 1/2 x 11" 53933

Description
The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.
Description
The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.

Suppliers

Company
Product
Description
Supplier Links
hulk bin clear 23 7/8 x 16 1/2 x 11
Lima, OH, USA
hulk bin clear 23 7/8 x 16 1/2 x 11"
53933
hulk bin clear 23 7/8 x 16 1/2 x 11" 53933
The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.

The 23-7/8"L x 16-1/2"W x 11"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 14-3/16"W x 10-1/4"H. Takes divider #53588 and clear window #53594.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53933
Product Name hulk bin clear 23 7/8 x 16 1/2 x 11"
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Storage Bins - 4350157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Plastic; Plastic
Height 5.08 inch (129 mm)
View Details