U.S. Plastic Corporation hulk bin clear 23 7/8 x 11 x 7" 53931

Description
The 23-7/8"L x 11"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 10"W x 6-7/8"H. Takes divider #53586 and clear window #53592.
Description
The 23-7/8"L x 11"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 10"W x 6-7/8"H. Takes divider #53586 and clear window #53592.

Suppliers

Company
Product
Description
Supplier Links
hulk bin clear 23 7/8 x 11 x 7
Lima, OH, USA
hulk bin clear 23 7/8 x 11 x 7"
53931
hulk bin clear 23 7/8 x 11 x 7" 53931
The 23-7/8"L x 11"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 10"W x 6-7/8"H. Takes divider #53586 and clear window #53592.

The 23-7/8"L x 11"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 10"W x 6-7/8"H. Takes divider #53586 and clear window #53592.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53931
Product Name hulk bin clear 23 7/8 x 11 x 7"
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1631904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.93 gallons (30 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details