U.S. Plastic Corporation hulk bin clear 23 7/8 x 8 1/4 x 9" 53930

Description
The 23-7/8"L x 8-1/4"W x 9"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 8-1/4"H. Takes divider #53585 and clear window #53591.
Description
The 23-7/8"L x 8-1/4"W x 9"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 8-1/4"H. Takes divider #53585 and clear window #53591.

Suppliers

Company
Product
Description
Supplier Links
hulk bin clear 23 7/8 x 8 1/4 x 9
Lima, OH, USA
hulk bin clear 23 7/8 x 8 1/4 x 9"
53930
hulk bin clear 23 7/8 x 8 1/4 x 9" 53930
The 23-7/8"L x 8-1/4"W x 9"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 8-1/4"H. Takes divider #53585 and clear window #53591.

The 23-7/8"L x 8-1/4"W x 9"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 8-1/4"H. Takes divider #53585 and clear window #53591.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53930
Product Name hulk bin clear 23 7/8 x 8 1/4 x 9"
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details