U.S. Plastic Corporation hulk bin clear 23 7/8 x 8 1/4 x 7" 53929

Description
The 23-7/8"L x 8-1/4"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 6-3/4"H. Takes divider #53584 and clear window #53590.
Description
The 23-7/8"L x 8-1/4"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 6-3/4"H. Takes divider #53584 and clear window #53590.

Suppliers

Company
Product
Description
Supplier Links
hulk bin clear 23 7/8 x 8 1/4 x 7
Lima, OH, USA
hulk bin clear 23 7/8 x 8 1/4 x 7"
53929
hulk bin clear 23 7/8 x 8 1/4 x 7" 53929
The 23-7/8"L x 8-1/4"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 6-3/4"H. Takes divider #53584 and clear window #53590.

The 23-7/8"L x 8-1/4"W x 7"H Clear-View HULK Bin has inside dimensions of 22-3/8"L x 6-3/4"W x 6-3/4"H. Takes divider #53584 and clear window #53590.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53929
Product Name hulk bin clear 23 7/8 x 8 1/4 x 7"
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Storage Bins - 4844028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 2.99 inch (76 mm)
View Details