U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53861

Description
The 23-5/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 10"W x 6"H. It takes divider 53866. Will hold 35 small bin cups or 16 large bin cups.
Description
The 23-5/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 10"W x 6"H. It takes divider 53866. Will hold 35 small bin cups or 16 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53861
Quantum Storage Systems 6" H Shelf Bins 53861
The 23-5/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 10"W x 6"H. It takes divider 53866. Will hold 35 small bin cups or 16 large bin cups.

The 23-5/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 10"W x 6"H. It takes divider 53866. Will hold 35 small bin cups or 16 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53861
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details