U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53857

Description
The 23-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 24 small bin cups or 8 large bin cups.
Description
The 23-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 24 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53857
Quantum Storage Systems 6" H Shelf Bins 53857
The 23-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 24 small bin cups or 8 large bin cups.

The 23-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 24 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53857
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Storage Bins - 3151145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.12 inch (130 mm)
View Details