U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53856

Description
The 23-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.
Description
The 23-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53856
Quantum Storage Systems 6" H Shelf Bins 53856
The 23-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

The 23-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53856
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Cable Storage - 1245324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 19.33 inch (491 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details