U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53854

Description
The 23-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.
Description
The 23-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53854
Quantum Storage Systems 6" H Shelf Bins 53854
The 23-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

The 23-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 21 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53854
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Bins - 2237456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 17.24 inch (438 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details