U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53849

Description
The 17-7/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.
Description
The 17-7/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53849
Quantum Storage Systems 6" H Shelf Bins 53849
The 17-7/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

The 17-7/8"L x 11-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53849
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details