U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53848

Description
The 17-7/8"L x 11-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.
Description
The 17-7/8"L x 11-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53848
Quantum Storage Systems 6" H Shelf Bins 53848
The 17-7/8"L x 11-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

The 17-7/8"L x 11-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"L x 10"W x 6"H. It takes divider #53866. Will hold 29 small bin cups or 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53848
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1783360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details