U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53847

Description
The 17-7/8"L x 8-3/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.
Description
The 17-7/8"L x 8-3/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53847
Quantum Storage Systems 6" H Shelf Bins 53847
The 17-7/8"L x 8-3/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.

The 17-7/8"L x 8-3/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53847
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details