U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53845

Description
The 17-7/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.
Description
The 17-7/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53845
Quantum Storage Systems 6" H Shelf Bins 53845
The 17-7/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.

The 17-7/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 16-1/2"l x 7-1/8"W x 6"H. It takes divider #53865. Will hold 19 small bin cups or 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53845
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details