U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53841

Description
The 17-7/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.
Description
The 17-7/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53841
Quantum Storage Systems 6" H Shelf Bins 53841
The 17-7/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

The 17-7/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53841
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 7755296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 19.69 inch (500 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details