U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53840

Description
The 17-7/8"L x 4-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.
Description
The 17-7/8"L x 4-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53840
Quantum Storage Systems 6" H Shelf Bins 53840
The 17-7/8"L x 4-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

The 17-7/8"L x 4-1/8"W x 6"H Red Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53840
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details