U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53839

Description
The 17-7/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.
Description
The 17-7/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53839
Quantum Storage Systems 6" H Shelf Bins 53839
The 17-7/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

The 17-7/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions 16-1/2"L x 3"W x 6"H. It takes divider #53863. Will hold 9 small bin cups or 3 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53839
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 630955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 2.76 inch (70 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details