U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53833

Description
The 11-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 12 small bin cups or 4 large bin cups.
Description
The 11-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 12 small bin cups or 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53833
Quantum Storage Systems 6" H Shelf Bins 53833
The 11-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 12 small bin cups or 4 large bin cups.

The 11-5/8"L x 8-3/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 7-1/8"W x 6"H. It takes divider #53865. Will hold 12 small bin cups or 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53833
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details