U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53832

Description
The 11-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.
Description
The 11-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53832
Quantum Storage Systems 6" H Shelf Bins 53832
The 11-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.

The 11-5/8"L x 6-5/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53832
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 660463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Steel; Steel
Height 44.29 inch (1125 mm)
View Details